ANSI/INCITS 410
Information Technology – Identification Cards – Limited Use (LU), Proximity Integrated Circuit Card (PICC)
| Organization: | ANSI |
| Publication Date: | 19 May 2015 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This standard provides a physical specification with similar electronic characteristics to Proximity Integrated Circuit Cards (PICCs), such as those specified within ISO/IEC 14443-2 and 3. The physical card thickness (finished card body) formats, are defined within this specification and may also have references to both ISO/IEC 7810:2012 (ID1-Identification cards), INCITS 440 (Card Life Cycle), and ISO/IEC 15457 for thin flexible cards and other thickness dimensions as called out in this standard. Construction attributes, pertaining to the materials, functionality, and environmental requirements and the targeted use of these cards are also specified. This type of PICC is to be classified as a Limited Use - Proximity Integrated Circuit Card (LU-PICC).
Purpose
This Standard provides for LU-PICCs that are designed to satisfy
the need for a minimal cost contactless smart card or an electronic
paper ticket as a form of electronic media. These LU-PICCs have
limited features and defined life cycle expectations, while
providing core electronic interface technology compatible with the
established and latest published ISO/IEC 14443-1, -2, and -3 parts
of the standard where PICCs are designed to accommodate other
application requirements. (Optionally), ISO/IEC 14443-4 may be
implemented if no other specifications within this document are
compromised. Further, this LU-PICC specification is not intended
for applications where card life-cycle requirements are significant
(The intended application of the Limited Use PICC is for use of a
duration no greater than six (6) months or where extensive and
high-security applications are not required or intended. The life
cycle may be extended, where a twelve (12)-month period of usage is
required if the card is constructed of a thin plastic or composite
material allowing for this greater life expectancy.) This class of
PICC may be applied to any application that requires a low-cost
RFID ISO/IEC 14443 compliant technology. Example applications
include: private and public transit systems requiring electronic
ticketing, building security access systems, retail, as well as
many other applications that are not provided for through the
international standards forum. The LU-PICC also provides for a
companion card to the standard PICC where full-featured-long-t
Document History