JSA - JIS R 3411
Textile glass chopped strand mats
| Organization: | JSA |
| Publication Date: | 20 August 2019 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
This Japanese Industrial Standard specifies the requirements for textile glass chopped strand mats 2) (hereafter referred to as the chopped mats) made from alkali- free glass (hereafter referred to as E-glass) mainly used for reinforcement of plastic and those made from alkali-resistant glass 1) (hereafter referred to as AR-glass) used for reinforcement of cement.
Notes 1) Alkali-resistant glass refers to glass having a composition containing not less than 16 % zirconia.
2) A chopped strand mat refers to E-glass or AR-glass strand cut into about 50 mm, randomly and evenly stacked, and formed into a mat using a binding agent.
Document History