NEN-EN-ISO 15004-1

Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments

active, Most Current
Organization: NEN
Publication Date: 1 December 2020
Status: active
Page Count: 20
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This document specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments and to devices for enhancing low vision. This document is also applicable to tonometers, but not to other ophthalmic instruments which are used in contact with the globe of the eye.

This document is not applicable to operation microscopes, endoscopes and devices intended for laser investigation or laser treatment of the eye.

Document History

NEN-EN-ISO 15004-1
December 1, 2020
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This document specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments and to devices for enhancing low vision. This document is also applicable to...
April 1, 2009
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...
June 1, 2006
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...
June 1, 2004
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...

References

Advertisement