NEN-EN-ISO 15004-1

Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers, but not to other ophthalmic instruments which are used in contact with the globe of the eye. This part of ISO 15004 is not applicable to operation microscopes, endoscopes and devices intended for laser investigation or laser treatment of the eye.

Document History

December 1, 2020
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This document specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments and to devices for enhancing low vision. This document is also applicable to...
NEN-EN-ISO 15004-1
April 1, 2009
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...
June 1, 2006
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...
June 1, 2004
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...

References

Advertisement