AWS - C3.9M/C3.9:2020

Specification for resistance brazing

active
Buy Now
Organization: AWS
Publication Date: 1 January 2020
Status: active
Page Count: 30
ICS Code (Brazing and soldering): 25.160.50
ISBN (print): 978-1-64322-147-2
ISBN (pdf): 978-1-64322-148-9
scope:

1.1 Scope. This specification presents the minimum fabrication and quality requirements for the resistance brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- or corrosion-resistant materials as well as other materials that can be adequately resistance brazed. The purpose of this specification is to standardize resistance brazing process requirements and control braze joint quality for all applications requiring brazed joints of assured quality. This document establishes the minimum requirements for processes and products with explanatory information so that sources of ambiguity are minimized. It assigns responsibility for the ultimate quality of the brazed product to a single organization and permits that organization to modify requirements if appropriate to the application. It requires proper documentation of any such modifications. 1.2 Units of Measurement. This standard makes use of both the International System of Units (SI) and U.S. Customary Units. The latter are shown within brackets [ ], or in appropriate columns in tables and figures. The measurements may not be exact equivalents; therefore, each system must be used independently. 1.3 Safety. Safety and health issues and concerns are beyond the scope of this standard; some safety and health information is provided, but such issues are not fully addressed herein. Safety and Health information is available from the following sources: American Welding Society: (1) ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes (2) AWS Safety and Health Fact Sheets (3) Other safety and health information on the AWS website Material or Equipment Manufacturers: (1) Safety Data Sheets supplied by the materials manufacturers (2) Operating Manuals supplied by equipment manufacturers Applicable Regulatory Agencies Work performed in accordance with this standard may involve the use of materials that have been deemed hazardous, and may involve operations or equipment that may cause injury or death. This standard does not purport to address all safety and health risks that may be encountered. The user of this standard should establish an appropriate safety program to address such risks as well as to meet applicable regulatory requirements. ANSI Z49.1 should be considered when developing the safety program.

abstract:

This specification provides the minimum fabrication, equipment, material, and process procedure requirements, as well as discontinuity limits for the resistance brazing of steels, copper, copper... View More

Document History

C3.9M/C3.9:2020
January 1, 2020
Specification for resistance brazing
1.1 Scope. This specification presents the minimum fabrication and quality requirements for the resistance brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- or...
January 1, 2009
Specification for resistance brazing
This specification presents the minimum fabrication and quality requirements for the resistance brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- or...

References

Advertisement