CSA C61869-2
Instrument transformers — Part 2: Additional requirements for current transformer
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 209 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.
Document History
December 1, 2014
Instrument Transformers - Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...
CSA C61869-2
January 1, 2014
Instrument transformers — Part 2: Additional requirements for current transformer
Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.
January 1, 2014
Instrument transformers — Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...
January 1, 2014
Instrument Transformers - Part 2: Additional requirements for current transformers
Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.