CSA - CAN/CSA-C61869-2:14

Instrument Transformers - Part 2: Additional requirements for current transformers

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 210
scope:

Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.

Document History

December 1, 2014
Instrument Transformers - Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...
January 1, 2014
Instrument transformers — Part 2: Additional requirements for current transformer
Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.
January 1, 2014
Instrument transformers — Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...
CAN/CSA-C61869-2:14
January 1, 2014
Instrument Transformers - Part 2: Additional requirements for current transformers
Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.

References

Advertisement