CGA - E-11

STATIONARY COMPRESSED GAS CYLINDER DISCHARGING MANIFOLDS FOR WORKING PRESSURES UP TO 3000 PSI

inactive
Organization: CGA
Publication Date: 1 January 2015
Status: inactive
Page Count: 12
scope:

These requirements are for stationary cylinder discharging manifolds for compressed gases for industrial use. Manifolds are used to connect compressed gas cylinders together to supply a distribution system with a particular gas at a selected distribution pressure. The requirements cover manifolds complete to the point where they connect to a distribution system.

Three basic gas groupings are covered:

• Fuel gases (grouped as acetylene, liquefied fuel gases, and nonliquefied fuel gases)-maximum 3000 psi (20 684 kPa) at 70 °F (21.1 °C);1, 2

• Oxygen and air-maximum 3000 psi (20 684 kPa) at 70 °F (21.1 °C); and

• Carbon dioxide, nitrogen, and inert gases-maximum 3000 psi (20 684 kPa) at 70 °F (21.1 °C).

Manifolds for gases used in oxy-fuel gas systems should be installed as outlined in NFPA 51, Standard for the Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes [2].

This publication does not cover manifolds for medical gas cylinders, for charging cylinders, or for gas or liquid withdrawal from portable cryogenic containers (DOT 4L/TC-4LM).

1 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure or (kPa, differential) for differential pressure. All kPa values are rounded off per CGA P-11, Metric Practice Guide for the Compressed Gas Industry [1].

2 References are shown by bracketed numbers and are listed in order of appearance in the reference section.

Document History

January 1, 2021
STANDARD FOR STATIONARY COMPRESSED GAS CYLINDER DISCHARGING MANIFOLDS WITH WORKING PRESSURES UP TO 3000 PSI
These requirements are for stationary cylinder discharging manifolds for compressed gases for industrial use. Manifolds are used to connect compressed gas cylinders together to supply a distribution...
E-11
January 1, 2015
STATIONARY COMPRESSED GAS CYLINDER DISCHARGING MANIFOLDS FOR WORKING PRESSURES UP TO 3000 PSI
These requirements are for stationary cylinder discharging manifolds for compressed gases for industrial use. Manifolds are used to connect compressed gas cylinders together to supply a distribution...
January 1, 2008
STATIONARY COMPRESSED GAS CYLINDER DISCHARGING MANIFOLDS FOR WORKING PRESSURES UP TO 3000 PSIG
A description is not available for this item.
January 1, 1996
Standard for Stationary Compressed Gas Cylinder Discharging Manifolds for Working Pressures up to 3000 psig
A description is not available for this item.

References

Advertisement