IEEE 11073-40102
Health informatics—Device interoperability Part 40102: Foundational—Cybersecurity— Capabilities for mitigation
| Organization: | IEEE |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 34 |
scope:
Within the context of secure plug-and-play interoperability, cybersecurity is the process and capability of preventing unauthorized access or modification, misuse, denial of use, or the unauthorized use of information that is stored on, accessed from, or transferred to and from a PHD/PoCD. The capability part of cybersecurity is information security controls related to both digital data and the relationships to safety and usability.
For PHDs/PoCDs, this standard defines a security baseline of application layer cybersecurity mitigation techniques for certain use cases or for times when certain criteria are met. This standard provides a scalable information security toolbox appropriate for PHD/PoCD interfaces, which fulfills the intersection of requirements and recommendations from National Institute of Standards and Technology (NIST) and the European Network and Information Security Agency (ENISA). This standard maps to the NIST cybersecurity framework [B15]; IEC TR 80001-2-2 [B8]; and the Spoofing, Tampering, Repudiation, Information Disclosure, Denial of Service, and Elevation of Privilege (STRIDE) classification scheme. The mitigation techniques are based on the extended CIA triad (Clause 4) and are described generally to allow manufacturers to determine the most appropriate algorithms and implementations.
Purpose
The purpose of this document is to build a common approach to cybersecurity mitigation on PHD/PoCD interfaces and define a scalable information security toolbox appropriate for the PHD/PoCD data exchange standards.
Document History