DS/ISO 8849
Small craft – Electrically operated bilge pumps
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: — direct current (DC) bilge pumps which operate at a nominal voltage not exceeding 50 V; and — single phase alternating current (AC) bilge pumps which operate at a nominal voltage not exceeding 250 V. It does not cover pumps intended for damage control.
Document History
DS/ISO 8849
December 21, 2020
Small craft – Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: — direct current (DC) bilge pumps which operate at a nominal...
October 20, 1993
Small craft - Electrically operated bilge-pumps
This Standard specifies requirements for electrically operated pumps intended for use in removing bilge-water from small craft. It applies to electrically operated bilge-pumps rated for less then 50...