DS/ISO 8849

Small craft - Electrically operated bilge-pumps

inactive
Organization: DS
Publication Date: 20 October 1993
Status: inactive
ICS Code (Small craft): 47.080
scope:

This Standard specifies requirements for electrically operated pumps intended for use in removing bilge-water from small craft. It applies to electrically operated bilge-pumps rated for less then 50 V direct current.

Document History

December 21, 2020
Small craft – Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: — direct current (DC) bilge pumps which operate at a nominal...
DS/ISO 8849
October 20, 1993
Small craft - Electrically operated bilge-pumps
This Standard specifies requirements for electrically operated pumps intended for use in removing bilge-water from small craft. It applies to electrically operated bilge-pumps rated for less then 50...
Advertisement