ETSI - TS 103 571-2

Core Network and Interoperability Testing (INT); Diameter Conformance testing for the Sh/Dh interfaces; (3GPP™ Release 15); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2021
Status: active
Page Count: 52
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Sh/Dh interfaces as specified in ETSI TS 129 328 [1] and ETSI TS 129 329 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.2] and ETSI ETS 300 406 [i.3].

Document History

TS 103 571-2
January 1, 2021
Core Network and Interoperability Testing (INT); Diameter Conformance testing for the Sh/Dh interfaces; (3GPP™ Release 15); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Sh/Dh interfaces as specified in ETSI TS 129 328 [1]...

References

Advertisement