ETSI - TS 103 571-3
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Sh/Dh interfaces; (3GPP™ Release 15); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma specification
| Organization: | ETSI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 17 |
scope:
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma for the test specifications for Diameter protocol on the Sh/Dh interfaces as specified in ETSI TS 129 328 [1] and ETSI TS 129 329 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.2] and ETSI ETS 300 406 [8].
The test notation used in the ATS is TTCN-3 (see ETSI ES 201 873-1 [9]).
The following test specification and design considerations can be found in the body of the present document:
• the overall test suite structure;
• the testing architecture;
• the test methods and port definitions;
• the test configurations;
• TTCN styles and conventions;
• the partial PIXIT pro forma;
• the modules containing the TTCN-3 ATS.
Annex A provides the Partial Implementation Extra Information for Testing (PIXIT) Pro forma.
Annex B provides the Abstract Test Suite (ATS) part of the ATS.
Document History