NEN-EN-ISO 717-2

Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation

active, Most Current
Organization: NEN
Publication Date: 1 January 2021
Status: active
Page Count: 38
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This document

a) defines single-number quantities for impact sound insulation in buildings and of floors,

b) gives rules for determining these quantities from the results of measurements carried out in one-third-octave bands in accordance with ISO 10140-3 and ISO 16283-2, and in octave bands in accordance with that option in ISO 16283-2 for field measurements only,

c) defines single-number quantities for the impact sound reduction of floor coverings and floating floors calculated from the results of measurements carried out in accordance with ISO 10140-3, and

d) specifies a procedure for evaluating the weighted reduction in impact sound pressure level by floor coverings on lightweight floors.

The single-number quantities in accordance with this document are intended for rating impact sound insulation and for simplifying the formulation of acoustical requirements in building codes. An additional single-number evaluation in steps of 0,1 dB is indicated where it is needed for the expression of uncertainty (except for spectrum adaptation terms). Numerical values of the single-number quantities are specified where required for calculations.

The rating of measurements over an enlarged frequency range is given in Annex A.

A method for obtaining single-number quantities for bare heavy floors according to their performance in combination with floor coverings is given in Annex B.

Example calculations of single-number quantities are given in Annex C.

The rating of measurements with a heavy and soft impact source (rubber ball) is given in Annex D.

Document History

NEN-EN-ISO 717-2
January 1, 2021
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
This document a) defines single-number quantities for impact sound insulation in buildings and of floors, b) gives rules for determining these quantities from the results of measurements carried...
March 1, 2013
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
This part of ISO 717: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
July 1, 2011
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
This part of ISO 717: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
September 1, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
A description is not available for this item.
June 1, 2004
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation - Amendment 1: Rounding rules related to single number ratings and single number quantities
A description is not available for this item.
June 1, 2004
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation - Amendment 2: Procedure for evaluating the weighted reduction in impact sound level by floor coverings on lightweight floors
A description is not available for this item.
February 1, 1997
Acoustics - Rating of sound insulating in buildings and of building elements - Part 2: Impact sound insulation
This part of ISO 717 - defines single-number quantities for the impact sound insulation in buildings and of floors, and - gives rules for determining these quantities from the results of measurements...

References

Advertisement