DLA - DSCC-VID-V62/04733 REV C

MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 11 December 2020
Status: active
Page Count: 11
scope:

Scope.

This drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to +125°C for device 02.

Document History

DSCC-VID-V62/04733 REV C
December 11, 2020
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and...
September 9, 2013
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to...
July 21, 2006
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
The drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to...
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement