DLA - DSCC-VID-V62/04733 REV A
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 21 July 2006 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to +125°C for device 02.
Document History
December 11, 2020
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and...
September 9, 2013
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to...
DSCC-VID-V62/04733 REV A
July 21, 2006
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
The drawing documents the general requirements of a high performance single 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +85°C for device 01, and -55°C to...
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
A description is not available for this item.