SNV - SN EN 16842-10
Powered industrial trucks - Visibility - Test methods and eriϐication - Part 10: Towing and Pushing tractors and Burden carrier
| Organization: | SNV |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies the requirements and test procedures for 360° visibility of sit-on and stand-on self-propelled - towing and pushing tractors in accordance with 3.1 and 3.2 of ISO 5053 1:2015 without load and without trailer; - burden carrier in accordance with ISO 5053 1:2015, 3.25 without load; and - baggage and equipment tractors with driver´s accommodation in accordance with EN 12312 15, without load and without trailer (herein after referred to as trucks) and is intended to be used in conjunction with EN 16842 1. Where specific requirements in this part are modified from the general requirements in EN 16842 1, the requirements of this part are truck specific and are used for sit-on and stand-on self-propelled Towing and Pushing tractors and Burden carrier. This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. This document does not apply to personnel carrier in accordance with ISO 5053 1:2015, 3.25.
Document History