SNV - SN EN 16307-1

Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks

active, Most Current
Organization: SNV
Publication Date: 1 January 2021
Status: active
Page Count: 24
ICS Code (Industrial trucks): 53.060
scope:

This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This document is intended to be used in conjunction with EN ISO 3691-1. These requirements are supplementary to those stated in EN ISO 3691-1 with the addition of hazards, which can occur when operating in potentially explosive atmospheres. This document covers the following requirements: - electrical requirements; - noise emissions; - vibration; - visibility; - electromagnetic compatibility (EMC). This Edocument defines supplementary requirements to EN ISO 3691-1: - travel speed; - brakes; - travel and breaking controls - Additional operation from alongside pedestrian-controlled and stand-on trucks; - lift chains; - mast tilt and carriage isolation; - operator´s seat; - operator restraint device; - protection against crushing, shearing and trapping; - information for use (instruction handbook and marking). Annex A (informative) contains the list of significant hazards covered by this document.

Document History

SN EN 16307-1
January 1, 2021
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This document is intended to be used in conjunction with EN ISO 3691-1. These requirements...
October 1, 2015
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
A description is not available for this item.
April 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1....

References

Advertisement