ISO TS 14778

Paper and board — Measurement of water contact angle by optical methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2021
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
scope:

This document specifies the method for optical assessment of the contact angle between water and the surface of paper and board, where the process of droplet formation, application to planar substrates, or measurement of the droplet shape in contact with the solid is performed by automated equipment.

The limits of measurement are determined by the capabilities of the instrumentation used. The instrumental capabilities defined by this document use a digital image capturing system operating at a minimum of 50 frames per second and needs the ability to perform the first measurement after no more than 20 ms to 40 ms contact between the droplet and substrate.

The test method is applicable to most kinds of paper or board however it cannot be applicable to structured materials.

Document History

ISO TS 14778
January 1, 2021
Paper and board — Measurement of water contact angle by optical methods
This document specifies the method for optical assessment of the contact angle between water and the surface of paper and board, where the process of droplet formation, application to planar...

References

Advertisement