CEI EN 50090-5-1
Home and Building Electronic Systems (HBES) Part 5-1: Media and media dependent layers - Power line for HBES Class 1
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This document defines the mandatory and optional requirements for the medium specific physical and data link layer of power line Class 1 PL110.
Data link layer interface and general definitions, which are medium independent, are given in EN 50090-4-1.
Document History
CEI EN 50090-5-1
November 1, 2020
Home and Building Electronic Systems (HBES) Part 5-1: Media and media dependent layers - Power line for HBES Class 1
This document defines the mandatory and optional requirements for the medium specific physical and data link layer of power line Class 1 PL110.
Data link layer interface and general definitions,...
July 1, 2005
Home and Building Electronic Systems (HBES) - Part 5-1: Media and media dependent layers - Power line for HBES Class 1
Questa Norma definisce le prescrizioni obbligatorie ed opzionali applicabili ai livelli fisico e di collegamento dati specifici del mezzo per la comunicazione su linee di alimentazione di classe 1...