BSI - 21/30433152 DC
Draft BS EN 61755-3-5 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-5: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrule using Cu-Nialloy as fibre surrounding material
pending
| Organization: | BSI |
| Publication Date: | 22 January 2021 |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
21/30433152 DC
January 22, 2021
Draft BS EN 61755-3-5 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-5: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrule using Cu-Nialloy as fibre surrounding material
A description is not available for this item.
February 4, 2014
Draft BS EN 61755-3-5 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-5: Optical interface connectors with 2,5 mm and 1,25 mm diameter cylindrical non - angled polished composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibres
A description is not available for this item.
February 28, 2007
Fibre optic connector optical interfaces - Part 3-5: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.