BSI - 14/30297447 DC

Draft BS EN 61755-3-5 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-5: Optical interface connectors with 2,5 mm and 1,25 mm diameter cylindrical non - angled polished composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibres

pending
Organization: BSI
Publication Date: 4 February 2014
Status: pending
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

January 22, 2021
Draft BS EN 61755-3-5 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-5: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrule using Cu-Nialloy as fibre surrounding material
A description is not available for this item.
14/30297447 DC
February 4, 2014
Draft BS EN 61755-3-5 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-5: Optical interface connectors with 2,5 mm and 1,25 mm diameter cylindrical non - angled polished composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibres
A description is not available for this item.
February 28, 2007
Fibre optic connector optical interfaces - Part 3-5: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.

References

Advertisement