AENOR - UNE 60404-2
Gaseous fuels. Regulation pressure and /or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
inactive
| Organization: | AENOR |
| Publication Date: | 21 February 2003 |
| Status: | inactive |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
March 3, 2021
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
A description is not available for this item.
February 24, 2010
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
A description is not available for this item.
June 18, 2004
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2 : Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/ h of natural gas.
A description is not available for this item.
UNE 60404-2
February 21, 2003
Gaseous fuels. Regulation pressure and /or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
A description is not available for this item.