AENOR - UNE 60404-2/1M

Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.

active, Most Current
Organization: AENOR
Publication Date: 3 March 2021
Status: active
Page Count: 5
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40

Document History

UNE 60404-2/1M
March 3, 2021
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
A description is not available for this item.
February 24, 2010
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
A description is not available for this item.
June 18, 2004
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 2 : Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/ h of natural gas.
A description is not available for this item.
February 21, 2003
Gaseous fuels. Regulation pressure and /or measurement packages with a maximum operating pressure up to 5 bar. Part 2: Regulation packages to place in small chest built in a public way with a nominal volume of flow equivalent up to 50 m3(n)/h of natural gas.
A description is not available for this item.
Advertisement