AENOR - UNE-EN 50152-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear -- Part 1: Single-phase circuit-breakers with Un above 1 kV

inactive
Organization: AENOR
Publication Date: 11 June 2008
Status: inactive
Page Count: 60
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40

Document History

November 20, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
UNE-EN 50152-1
June 11, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear -- Part 1: Single-phase circuit-breakers with Un above 1 kV
A description is not available for this item.
February 22, 2002
Railway applications - Fixed installations - Particular requirements for a.c. switchgear -- Part 1: Single-phase circuit-breakers with Um above 1 kV.
A description is not available for this item.
Advertisement