AENOR - UNE-EN 50152-1/A1
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
active, Most Current
| Organization: | AENOR |
| Publication Date: | 20 November 2013 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Switches): | 29.120.40 |
Document History
UNE-EN 50152-1/A1
November 20, 2013
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
June 11, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear -- Part 1: Single-phase circuit-breakers with Un above 1 kV
A description is not available for this item.
February 22, 2002
Railway applications - Fixed installations - Particular requirements for a.c. switchgear -- Part 1: Single-phase circuit-breakers with Um above 1 kV.
A description is not available for this item.