CEI EN IEC 63086-1

Household and similar electrical air cleaning appliances - Methods for measuring the performance Part 1: Genereal requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2020
Status: active
Page Count: 28
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This part of IEC 63086 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage circuits not exceeding 48 V.

NOTE 1 See Clause 4 for examples of different technologies and placements of household and similar air cleaners.

NOTE 2 If the test methods in this document are applied to combination products (air conditioners, humidifiers, dehumidifiers, heaters, etc.) with air cleaning function, they are only aimed at their air cleaning function when tested.

NOTE 3 Battery-operated appliances are within the scope of this document. Dual-supply appliances, either mainssupplied or battery-operated, are regarded as battery-operated appliances when operated in the battery mode.

NOTE 4 This document is not applicable to:

• appliances intended exclusively for industrial purposes;

• appliances intended for use in medical treatment locations, such as surgical suites, laboratories, medical treatments rooms, etc.

• household range hoods or cooking fume extractors - see IEC 61591.

Document History

CEI EN IEC 63086-1
December 1, 2020
Household and similar electrical air cleaning appliances - Methods for measuring the performance Part 1: Genereal requirements
This part of IEC 63086 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage...

References

Advertisement