IEC 60704-2-13

Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods and other cooking fume extractors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2016
Status: active
Page Count: 36
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

These particular requirements apply to electrical range hoods and other cooking fume extractors for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including their accessories and their component parts. It also applies to cooking fume extractors with an external fan which may be mounted inside or outside of the room where the range hood is located or a down-draft system that is arranged beside, behind or under the cooking surface.

Types of noise

The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by cooking fume extractors.

Size of source

The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the cooking fume extractor under test fulfils the requirements specified in 1.2 of ISO 3743-1 and 1.3 of ISO 3743-2.

Document History

October 1, 2023
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for cooking fume extractors
This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By "similar use" is understood...
IEC 60704-2-13
October 1, 2016
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods and other cooking fume extractors
General These particular requirements apply to electrical range hoods and other cooking fume extractors for household and similar use intended for filtering the air of a room or for exhausting the...
January 1, 2011
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods
General Addition: These particular requirements apply to electrical range hoods for household and similar use intended for filtering the air of a room or for exhausting the air out of a room,...
July 1, 2008
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods
General Replacement: These particular requirements apply to electrical range hoods (including their accessories and their component parts) for household and similar use. By similar use is...
March 1, 2008
AMENDMENT 2 Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods
General Replacement: These particular requirements apply to electrical range hoods (including their accessories and their component parts) for household and similar use. By similar use is...
December 1, 2005
AMENDMENT 1 Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods
General Replacement: These particular requirements apply to electrical range hoods (including their accessories and their component parts) for household and similar use. By similar use is...
May 1, 2000
Household and Similar Electrical Appliances - Test Code for the Determination of Airborne Acoustical Noise - Part 2-13: Particular Requirements for Range Hoods
A description is not available for this item.

References

Advertisement