IEC 60704-2-13
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods
| Organization: | IEC |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
General
Addition:
These particular requirements apply to electrical range hoods for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including their accessories and their component parts. It also applies to range hoods with an external fan which may be mounted inside or outside of the room where the range hood is located.
Types of noise
Replacement:
The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by range hoods.
Size of source
Replacement:
The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the range hood under test fulfils the requirements specified in 1.3 of ISO 3743-1 and ISO 3743-2.
Document History