IEC 61591

Cooking fume extractors – Methods for measuring performance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2019
Status: active
Page Count: 62
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This document applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen.

It can also be used for cooking fume extractors where the fan is mounted separately from the appliance, but controlled by the appliance when the fan is defined in the technical documentation (e.g. name plate data) and instructions for installation.

This document deals also with down-draft systems arranged beside, behind or under the cooking appliance.

This document defines the main performance characteristics of these appliances, which are of interest to the user, and specifies methods for measuring these characteristics.

This document does not specify a classification or ranking for performance.

NOTE This document does not deal with safety requirements that are in accordance with IEC 60335-1 and IEC 60335-2-31.

Document History

March 1, 2023
Cooking fume extractors – Methods for measuring performance
This document applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
IEC 61591
October 1, 2019
Cooking fume extractors – Methods for measuring performance
This document applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
July 1, 2010
AMENDMENT 2 Household range hoods and other cooking fume extractors – Methods for measuring performance
A description is not available for this item.
November 1, 2005
Household range hoods - Methods for measuring performance
This International Standard applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen. It can also be used for range...
May 1, 1997
Household range hoods - Methods for measuring performance
A description is not available for this item.
May 1, 1997
Household range hoods - Methods for measuring performance
A description is not available for this item.

References

Advertisement