IEC 61591

Household range hoods - Methods for measuring performance

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2005
Status: inactive
Page Count: 42
ICS Code (Kitchen equipment): 97.040
scope:

This International Standard applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen.

It can also be used for range hoods with external blowers, if these blowers are controlled by the range hood and the blower is defined in the technical documentation (e.g. name plate data) and instructions for installation.

This standard defines the main performance characteristics of range hoods and specifies methods for measuring these characteristics, for the information of users.

This standard does not specify required values for performance characteristics.

NOTE This standard does not deal with:

- safety requirements (IEC 60335-2-31)1;

- acoustical noise (IEC 60704-2-13)2

1 IEC 60335-2-31:1995, Safety of household and similar electrical appliances - Part 2: Particular requirements for range hoods

2 IEC 60704-2-13:2000, Household and similar electrical appliances -Test code for the determination of airborne acoustical noise - Part 2-13: Particular requirements for range hoods

Document History

March 1, 2023
Cooking fume extractors – Methods for measuring performance
This document applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
October 1, 2019
Cooking fume extractors – Methods for measuring performance
This document applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
July 1, 2010
AMENDMENT 2 Household range hoods and other cooking fume extractors – Methods for measuring performance
A description is not available for this item.
IEC 61591
November 1, 2005
Household range hoods - Methods for measuring performance
This International Standard applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen. It can also be used for range...
May 1, 1997
Household range hoods - Methods for measuring performance
A description is not available for this item.
May 1, 1997
Household range hoods - Methods for measuring performance
A description is not available for this item.

References

Advertisement