IEC - 60704-2-13
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for cooking fume extractors
| Organization: | IEC |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries.
By "similar use" is understood the use in conditions similar to those found in households, for example in inns, coffee houses, tea rooms, hotels, barber or hairdresser shops, launderettes, etc., if not otherwise specified in the IEC 60704-2 series.
This document does not apply to
- appliances, equipment, or machines designed exclusively for industrial or professional purposes;
- appliances that are integrated parts of a building or its installations, such as equipment for air conditioning, heating and ventilating (except household fans, cooker hoods, free-standing heating appliances, dehumidifiers, air cleaners, and stand-alone water heaters), oil burners for central heating, pumps for water supply and for sewage systems;
- separate motors or generators and
- appliances exclusively for outdoor use.
For determining and verifying noise emission values declared in product specifications, see IEC 60704-3:2019.
These particular requirements apply to cooking fume extractors for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including their accessories and their component parts. It also applies to cooking fume extractors where the fan is mounted separately from the appliance inside or outside of the room where the appliance is located, but controlled by the appliance when the fan is defined in the technical documentation. This document deals also with down-draft systems that are arranged beside, behind or under the cooking appliance.
Measurements carried out in accordance with this document determine the noise emission into the room, from which cooking fumes are extracted. Noise emission to the outside (e.g. through air ducts) are not considered.
Document History