JSA - JIS G 0567

Method of elevated temperature tensile test for steels and heat-resisting alloys

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 June 2020
Status: active
Page Count: 29
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This Standard specifies a method of tensile test for steels and heat-resisting alloys at temperatures exceeding room temperature.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 6892-2:2018 Metallic materials-Tensile testing-Part 2: Method of test at elevated temperature (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Warning Persons carrying out tests based on this Standard should be familiar with normal laboratory practice. This Standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this Standard to establish appropriate safety and health practices.

Document History

JIS G 0567
June 22, 2020
Method of elevated temperature tensile test for steels and heat-resisting alloys
This Standard specifies a method of tensile test for steels and heat-resisting alloys at temperatures exceeding room temperature. NOTE The International Standard corresponding to this Standard and...
April 20, 2012
Method of elevated temperature tensile test for steels and heat-resisting alloys
This Standard specifies a method of tensile test for steels and heat-resisting alloys at temperatures exceeding room temperature. NOTE: The International Standard corresponding to this Standard and...
December 20, 1998
Method of Elevated Temperature Tensile Test for Steels and Heat-Resisting Alloys
A description is not available for this item.
June 1, 1993
Method of Elevated Temperature Tensile Test for Steels and Heat-Resisting Alloys
A description is not available for this item.

References

Advertisement