JSA - JIS G 3468
Large diameter welded stainless steel pipes
| Organization: | JSA |
| Publication Date: | 20 September 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies the large diameter welded stainless steel pipes (hereafter referred to as pipes) used for corrosion resistance, low temperature service, elevated temperature service or the like. This Standard is applicable to the pipes with an outside diameter mainly in the range of 165 mm to 1016 mm.
In addition to the items in the main body, Annex JA specifies supplementary quality requirements that the purchaser can prescribe upon agreement with the manufacturer
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9330-6 : 1997 Welded steel tubes for pressure purposes - Technical delivery conditions - Part 6 : Longitudinally welded austenitic stainless steel tubes (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History