JSA - JIS G 3468

Large diameter welded stainless steel pipes

inactive
Buy Now
Organization: JSA
Publication Date: 20 September 2011
Status: inactive
Page Count: 29
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies the large diameter welded stainless steel pipes (hereafter referred to as the "pipes") for corrosion resistance, low temperature service, high temperature service, etc. This Standard shall generally apply to the pipes of 165b mm to 1 016 mm in outside diameter.

In addition to the items specified in this text, the supplementary quality requirements which the purchaser may designate upon the previous agreement with the manufacturer are specified in Annex JA.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9330-6 : 1997 Welded steel tubes for pressure purposes - Technical delivery conditions - Part 6 : Longitudinally welded austenitic stainless steel tubes (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

April 20, 2021
Large diameter welded stainless steel pipes
This Standard specifies requirements for large diameter welded stainless steel pipes (hereafter referred to as pipes) used for piping for corrosion resistance, low temperature service, elevated...
October 20, 2017
Large diameter welded stainless steel pipes (Amendment 1)
A description is not available for this item.
September 20, 2016
Large diameter welded stainless steel pipes
This Standard specifies the large diameter welded stainless steel pipes (hereafter referred to as pipes) used for corrosion resistance, low temperature service, elevated temperature service or the...
JIS G 3468
September 20, 2011
Large diameter welded stainless steel pipes
This Standard specifies the large diameter welded stainless steel pipes (hereafter referred to as the "pipes") for corrosion resistance, low temperature service, high temperature service, etc. This...
January 1, 2005
Large diameter welded stainless steel pipes
A description is not available for this item.
March 20, 2004
Large diameter welded stainless steel pipes
A description is not available for this item.
June 1, 1994
Large Diameter Welded Stainless Steel Pipes
A description is not available for this item.

References

Advertisement