JSA - JIS G 3468
Large diameter welded stainless steel pipes
| Organization: | JSA |
| Publication Date: | 20 April 2021 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Standard specifies requirements for large diameter welded stainless steel pipes (hereafter referred to as pipes) used for piping for corrosion resistance, low temperature service, elevated temperature service or the like.
NOTE 1 This Standard generally applies to pipes of outside diameter 165.2 mm (nominal diameter 150A or 6B) to 1 016.0 mm (nominal diameter 1 000A or 40B) (see 9.1).
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9330-6 : 1997 Welded steel tubes for pressure purposes - Technical delivery conditions - Part 6 : Longitudinally welded austenitic stainless steel tubes (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History