CEN - EN ISO 5830
Resistance spot welding - Male electrode caps
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Scope and field of application
This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see ISO 1089) is used to fix the electrode adaptor (see ISO 5829).
It only applies to electrode caps for which the electrode force Fmax, given for the diameter d1, does not exceed 4,0 kN.
Document History
EN ISO 5830
January 1, 2021
Resistance spot welding - Male electrode caps
Scope and field of application
This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see ISO 1089) is used to...