IEC 61083-1

Instruments and software used for measurements in high-voltage and high-current tests – Part 1: Requirements for instruments for impulse tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2021
Status: active
Page Count: 54
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61083 is applicable to digital recorders, including digital oscilloscopes, used for measurements during tests with high impulse voltages and high impulse currents. It specifies the measuring characteristics and calibrations required to meet the measuring uncertainties and procedures specified in IEC 60060-2 and IEC 62475.

This document

• defines the terms specifically related to digital recorders;

• specifies the necessary requirements for such instruments to ensure their compliance with the requirements for high-voltage and high-current impulse tests;

• establishes the tests and procedures necessary to demonstrate their compliance;

• covers digital recorders that permit access to raw data from permanent or temporary storage;

• covers peak meters used for measuring the extreme value of lightning impulses, the peak value of switching or current impulses.

It has the status of a horizontal standard in accordance with IEC Guide 108.

This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The contents of this horizontal standard will not apply unless specifically referred to or included in the relevant publications.

Document History

IEC 61083-1
January 1, 2021
Instruments and software used for measurements in high-voltage and high-current tests – Part 1: Requirements for instruments for impulse tests
This part of IEC 61083 is applicable to digital recorders, including digital oscilloscopes, used for measurements during tests with high impulse voltages and high impulse currents. It specifies the...
June 1, 2001
Instruments and Software Used for Measurement in High-Voltage Impulse Tests - Part 1: Requirements for Instruments
This part of IEC 61083 is applicable to digital recorders, including digital oscilloscopes, analogue oscilloscopes and peak voltmeters used for measurements during tests with high impulse voltages...
January 1, 1991
Digital Recorders for Measurements in High-Voltage Impulse Tests Part 1: Requirements for Digital Recorders First Edition; (CENELEC EN 61083-1: 1993)
A description is not available for this item.

References

Advertisement