NPFC - MIL-DTL-45932

Insert, Screw Thread, Thin Wall, Locked in: General Specification for

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 January 2021
Status: active
Page Count: 1

Document History

MIL-DTL-45932
January 28, 2021
Insert, Screw Thread, Thin Wall, Locked in: General Specification for
A description is not available for this item.
February 22, 2016
INSERT, SCREW THREAD, THIN WALL, LOCKED IN: GENERAL SPECIFICATION FOR
This specification covers the requirements for thin wall, solid bushing, locked in, screw thread inserts. The method of locking in the insert into the parent material to resist rotation should be by...
May 5, 2015
INSERT, SCREW THREAD, THIN WALL, LOCKED IN: GENERAL SPECIFICATION FOR
This specification covers the requirements for thin wall, solid bushing, locked in, screw thread inserts. The method of locking in the insert into the parent material to resist rotation should be by...
October 17, 1997
INSERT, SCREW THREAD - THIN WALL, LOCK IN
A description is not available for this item.
April 2, 1986
INSERT, SCREW THREAD, THIN WALL, LOCKED IN GENERAL SPECIFICATION FOR
A description is not available for this item.
November 12, 1973
INSERT, SCREW THREAD, THIN WALL, LOCKED IN: GENERAL SPECIFICATION FOR
A description is not available for this item.
November 12, 1973
INSERT, SCREW THREAD - THIN WALL, LOCK IN
A description is not available for this item.
April 21, 1971
INSERT, SCREW THREAD - THIN WALL, LOCK IN
A description is not available for this item.
April 21, 1971
INSERT, SCREW THREAD, THIN WALL, LOCKED IN: GENERAL SPECIFICATION FOR
This specification covers the requirements for thin wall, solid bushing, locked in, screw thread inserts. The method of locking in the insert into the parent material to resist rotation to be by...
Advertisement