NPFC - MIL-DTL-45932
INSERT, SCREW THREAD, THIN WALL, LOCKED IN: GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 5 May 2015 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the requirements for thin wall, solid bushing, locked in, screw thread inserts. The method of locking in the insert into the parent material to resist rotation should be by means of an integral locking device, either metallic or non-metallic (see 6.1).
intended Use:
Inserts covered by this specification are intended for use as a general purpose fastener with a metallic or a non-metallic locking device to resist rotation.
Document History