DSF/IEC 61196-6 ED2

Coaxial communication cables – Part 6: Sectional specification for CATV drop cables

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals, interactive services, surveillance & control systems, and satellite television receiving systems according to the requirements of IEC 60728-1,IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable network. The operating frequency is from 5 MHz to 1000 MHz or from 5 MHz to 3 000 MHz. Operating temperature is between −40 °C and +70 °C

Document History

August 30, 2021
Coaxial communication cables – Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/IEC 61196-6 ED2
Coaxial communication cables – Part 6: Sectional specification for CATV drop cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for analogue and digital one and two way signal transmission, e.g. for cable...
Advertisement