DS/IEC 61196-6

Coaxial communication cables – Part 6: Sectional specification for CATV drop cables

active, Most Current
Organization: DS
Publication Date: 30 August 2021
Status: active
Page Count: 24
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61196-6:2021 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals, interactive services, surveillance & control systems, and satellite television receiving systems according to the requirements of IEC 60728-1, IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This also includes the transmission of BCT signals provided by a CATV, MATV or SMATV cable network. This second edition cancels and replaces the first edition published in 2009. This edition includes the following significant technical changes with respect to the previous edition: - extended scope, - revised sheath marking and labelling.

Document History

DS/IEC 61196-6
August 30, 2021
Coaxial communication cables – Part 6: Sectional specification for CATV drop cables
IEC 61196-6:2021 is available as IEC 61196-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Coaxial communication cables – Part 6: Sectional specification for CATV drop cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for analogue and digital one and two way signal transmission, e.g. for cable...
Advertisement