DSF/EN 62841-3-10/PRAB
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-10: Particular requirements for transportable cut-off machines
| Organization: | DS |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
IEC 62841-3-10:2015(E) applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive bonded reinforced wheel of Type 41, or diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm and with a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and a wheel diameter range of 250 mm to 410 mm. This standard does not apply to: - transportable mitre saws; - transportable tile saws or transportable metal saws. The attention of National Committees is drawn to the fact that equipment manufacturers and testing organizations may need a transitional period following publication of a new, amended or revised IEC publication in which to make products in accordance with the new requirements and to equip themselves for conducting new or revised tests. It is the recommendation of the committee that the content of this publication be adopted for implementation nationally not earlier than 36 months from the date of publication. This publication is to be read in conjunction with <a href='https://websto
Document History