DSF/FPREN 62841-3-10
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety -- Part 3-10: Particular requirements for transportable cut-off machines
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
scope:
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry fitted with one abrasive - bonded reinforced wheel of Type 41, or - diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm and with - a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and - a wheel diameter range of 250 mm to 410 mm. This standard does not apply to: - transportable mitre saws; - transportable tile saws; - transportable metal saws. NOTE Transportable mitre saws are covered by IEC 62841-3-9. Transportable tile saws are covered by IEC 62841-3-XX. Transportable metal saws are covered by IEC 62841-3-XX.
Document History