ETSI - TR 103 730
System Reference document (SRdoc); Low Frequency MicroWave Security Scanners (MWSSc) within the frequency range from 3,6 GHz to 12,4 GHz
| Organization: | ETSI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 20 |
scope:
The present document provides information on the intended applications, the technical parameters, the relation to the existing spectrum regulation and additional new radio spectrum requirements for MicroWave Security Scanners (MWSScs) operating in the band from 3,6 GHz to 12,4 GHz. MWSScs are surveillance imaging radars expected to comply with limits in the order of those in ECC/DEC(06)/08.
The present document also describes the difference to scanners from the SRdoc ETSI TR 103 664 [i.8] and those applications and use cases. They are similar to those described in SRdoc ETSI TR 103 664 [i.8] (security scanner 60 GHz to 90 GHz) but operate at a much lower frequency range with low power and have a dedicated application in security screening; e.g. to detect objects concealed in or underneath a person's clothing and to display the location of the objects on a human avatar.
The presented application is not intended for communication usage.
The present document includes in particular:
• market information;
• technical information;
• regulatory issues.
Document History