ISO 16549

Textiles — Unevenness of textile strands — Capacitance method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2021
Status: active
Page Count: 18
ICS Code (Textile fibres in general): 59.060.01
scope:

This document describes a method, using capacitance measuring equipment, for determining the unevenness of linear density along the length of textile strands.

The method is applicable to tops, slivers, rovings, spun yarns and continuous filament yarns, made from either natural or man-made fibres, in the range of 4 tex (g/km) to 80 ktex (kg/km) for staple-fibre strands and 1 tex(g/km) to 600 tex (g/km) for continuous-filament yarns. It is not applicable to fancy yarns or to strands composed fully or partly of conductive materials such as metals; the latter requires an optical sensor (see A.4), and to raw silk filaments which are tested according to a specific standard.

The method describes the preparation of a variance-length curve, as well as the determination of periodicities of linear density. It also covers the counting of imperfections in the yarn, namely of neps and of thick and thin places.

Document History

ISO 16549
January 1, 2021
Textiles — Unevenness of textile strands — Capacitance method
This document describes a method, using capacitance measuring equipment, for determining the unevenness of linear density along the length of textile strands. The method is applicable to tops,...
June 1, 2004
Textiles - Unevenness of textile strands - Capacitance method
A description is not available for this item.

References

Advertisement