ASTM International - ASTM C877M-16

Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2016
Status: inactive
Page Count: 6
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14M, C76M, C412M, C478M, C506M, C507M, C655M, C985M, C1417M, and C1433M.

1.1.1 Type I, Rubber and Mastic Bands.

1.1.2 Type II, Plastic Film and Mesh Reinforced Mastic Bands.

1.1.3 Type III, Chemically Bonded Adhesive Butyl Bands.

1.2 This specification is the metric counterpart of Specification C877.

Note 1: This specification covers only the design and material of the sealing bands. Sealing bands covered by this specification are adequate, when properly installed, for external hydrostatic pressures up to 90 kPa, (9.14 m) without leakage. The amount of infiltration or exfiltration flow in an installed pipeline is dependent upon many factors other than the sealing bands; allowable quantities and suitable testing of the installed pipeline and system must be covered by other specifications.

abstract:

This specification deals with the metric standard for three types of external sealing bands to be used in conjunction with concrete pipe, manholes, and precast box sections. The first type of... View More

Document History

January 15, 2021
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14M, C76M, C412M, C478/C478M, C506M,...
ASTM C877M-16
December 15, 2016
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C822 and conforming to Specifications C14M, C76M, C412M, C478M, C506M,...
October 1, 2009
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M , C 76M , C 412M , C 478M , C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M, C 76M, C 412M, C 478M, C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M, C 76M, C 412M, C 478M, C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M, C 76M, C 412M, C 478M, C...
April 10, 2002
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
1.1 This specification covers external sealing bands to be used in conjunction with concrete pipe as defined in Terminology C 822 and conforming to Specifications C 14M, C 76M, C 412M, C 478M, C...
Advertisement