CENELEC - EN 62386-102

Digital addressable lighting interface - Part 102: General requirements - Control gear

active
Organization: CENELEC
Publication Date: 1 December 2014
Status: active
Page Count: 80
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Lamps and related equipment): 29.140
scope:

This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.

NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

Document History

December 1, 2022
Digital addressable lighting interface - Part 102: General requirements - Control gear
This part of IEC 62386 is applicable to control gear for control by digital signals of electronic lighting equipment.
EN 62386-102
December 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts),...
December 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. Which is in line with the requirements of IEC 61347 (all parts),...
December 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
August 1, 2009
Digital addressable lighting interface - Part 102: General requirements - Control gear
A description is not available for this item.

References

Advertisement