CENELEC - EN 62386-102
Digital addressable lighting interface - Part 102: General requirements - Control gear
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 292 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Lamps and related equipment): | 29.140 |
scope:
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirments of IEC 61347, with the addition of d.c. supplies.
NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.
Document History
December 1, 2022
Digital addressable lighting interface - Part 102: General requirements - Control gear
This part of IEC 62386 is applicable to control gear for control by digital signals of electronic lighting equipment.
December 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts),...
December 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. Which is in line with the requirements of IEC 61347 (all parts),...
EN 62386-102
December 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
August 1, 2009
Digital addressable lighting interface - Part 102: General requirements - Control gear
A description is not available for this item.