DSF/IEC 61196-7 ED2

Coaxial communication cables – Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 17
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 11801-4 for use in cabled television distribution networks operating at temperature between −40 °C and +70 °C1) and in the frequency range from 5 MHz to 6 000 MHz and is to be read in conjunction with IEC 61196-1.

Document History

August 30, 2021
Coaxial communication cables – Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz
IEC 61196-7:2021 is available as IEC 61196-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/IEC 61196-7 ED2
Coaxial communication cables – Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC...
Advertisement